EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz SOT-23-3
EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz SOT-23-3
EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz SOT-23-3
EEPROM UNI/O Serial 8K-bit 1K x 8 3.3V/5V 3-Pin SOT-23 T/R Product overview: 11LC080T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOT-23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, SOT-23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC080T-I/TT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kbit Single Wire 100 kHz SOT-23-3
IC EEPROM 8KBIT SGL WIRE SOT23-3
SERIAL EEPROM, 8KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 8KBIT SGL WIRE SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11LC080T-I/TTTR-ND | 774-11LC080T-I/TT | 11LC080T-I/TT | 11LC080T-I/TT | 98M5023 | 11LC080T-I/TT |
| Product Name | Memory | 3.3V 5V SOT-23 Memory IC and Storage Component | Memory | Memory | Serial Eeprom, 8Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23 | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount | ||
| Data Retention | 200 years |