IC EEPROM 256KBIT I2C 8TDFN Product overview: 24AA256T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256T-I/MNY can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Memory Memory
Package: Tape & Reel (TR) /Cut Tape (CT)
Product Status: Active
Product Status: 24AA256
Supplier Device Package: 8-TDFN (2x3)
Package / Case: 8-WFDFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Voltage - Supply: 1.7V ~ 5.5V
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
IC EEPROM 256KBIT I2C 8TDFN
IC EEPROM 256KBIT I2C 8TDFN
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 256KBIT I2C 8TDFN
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA256T-I/MNY | 150-24AA256T-I/MNYDKR-ND | 24AA256T-I/MNY | 24AA256T-I/MNY | 48W7285 | 24AA256T-I/MNY | 24AA256T-I/MNY | |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs)- Memory Memory | Memory | Memory | Memory | Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits |