The 24AA01-I/MS is a 1Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates on a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a read current of 1 mA and a standby current of 1 µA. It includes a 2-wire serial interface, Schmitt trigger inputs for noise suppression, and output slope control to minimize ground bounce. The EEPROM supports a page write capability of up to 8 bytes and has a maximum page write time of 5 ms. It is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. The device is available in multiple package types, including 8-lead MSOP and 8-lead SOIC, and is compliant with RoHS standards. It is suitable for industrial applications with a temperature range of -40°C to +85°C and is AEC-Q100 qualified for automotive use.
Win Source Part Number: 1371476-24AA01-I/MS
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: 24AA01
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 1Kbit
Memory Organization: 128 x 8
Memory Interface: I²C
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Access Time: 3500 ns
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns 8-MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP Product overview: 24AA01-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA01-I/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns 8-MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
SERIAL EEPROM, 1KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371476-24AA01-I/MS | 24AA01-I/MS-ND | 774-24AA01-I/MS | 24AA01-I/MS | 24AA01-I/MS | 24AA01-I/MS | 24AA01-I/MS | 92C6791 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | 400KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Serial Eeprom, 1Kbit, 400Khz, Msop-8; Memory Interface Type Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 3500 ns | 3500 ns | 3500 ns | 3500 ns | 3500 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | MSOP |