Microchip Technology, Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| AVR® DB Product Family Check out the code examples The AVR® DB family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full... | |
| AVR® DB Product Family Check out the code examples The AVR® DB family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full... | |
| AVR® DB Product Family Check out the code examples The AVR® DB family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full... | |
| AVR® DB Product Family Check out the code examples The AVR® DB family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full... | |
| AVR® DD Family The new AVR® DD family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V... | |
| AVR® DB Product Family Check out the code examples The AVR® DB family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the... | |
| AVR® DB Product Family Check out the code examples The AVR® DB family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the... | |
| Device Overview Parametrics Name Value Op. Volt Range (V) 0 to 0 | |
| Device Overview Parametrics Name Value Program Memory Type Flash Program Memory Size (KB) 128 CPU Speed (MIPS/DMIPS) 12 SRAM (B) 3,904 Temperature Range (°C) -40 to 85 Operating Voltage Range... | |
| FDC37B72x provides an integrated keyboard interface, SMSC's true CMOS 765B floppy disk controller, one Multi-Mode parallel port (includes: ChiProtectTM circuitry plus EPP and ECP support), soft power management, SMI support,... | |
| FDC37B78x has advanced Consumer IR and IrDA v1.0 support to incorporate a keyboard interface, real-time clock, SMSC's true CMOS 765B floppy disk controller with 100% IBM PC/XTTM and PC/ATTM architecture... | |
| LPC47M112 is a 3.3V (5V tolerant) PC98/PC99 compliant Super I/O controller. It implements the LPC interface, provides fan control through two fan speed control output pins and two fan tachometer... | |
| LPC47M182 is a 3.3V (5V tolerant) PC99a/PC2001 compliant Advanced I/O controller for Desktop PCs. It’s LPC interface supports LPC I/O and DMA cycles. The true CMOS 765B core provides 100%... | |
| LPC47M192 is a 3.3V (5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface and Hardware Monitoring Capabilities. The Hardware monitoring capability includes voltage and temperature monitoring, 7 analog... | |
| LPC47N237 is a 3.3V (5V Tolerant) PC99a/PC2001 compliant Docking I/O controller. The device implements the LPC interface, includes I/O functionality. LPC47N237’s LPC interface supports LPC I/O and DMA cycles. There... | |
| MCP23009 is an 8-bit I/O expander with I2C™Compatible interface operating at speeds of up to 3.4MHz. The MCP23009 is available in 18-pin PDIP (300 mil), 18-pin SOIC (300... | |
| MCP23S09 is an 8-bit I/O expander with SPI interface operating at 10 MHz. The MCP23S09 is available in 18-pin PDIP (300 mil), 18-pin SOIC (300 mil) and 16-pin 3x3mm QFN... | |
| Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only... | |
| Product overview data is currently unavailable. | |
| SCH5617C is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the... | |
| SMSC FDC37C669 PC95 Compatible Super I/O Floppy Disk Controller with Infrared Support utilizes SMSC's proven SuperCell technology for increased product reliability and functionality. This is PC95 compliant and optimized for... | |
| SMSC LPC47N217 is a 3.3V PC 99, PC2001, and ACPI 2.0 compliant Super I/O Controller. There is a dedicated Serial Infrared interface UART, which complies with IrDA v1.2 (Fast Infrared),... | |
| Stand-alone LIN Transceiver MCP200x family members; 8-pin PDIP, DFN and SOIC packages MCP2003-LIN-compatib le driver with WAKE pin MCP2004-LIN-compatib le driver with FAULT/TXE pin. This device provides a bidirectional, half-duplex... | |
| The DME1737 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. Hardware Monitoring capabilities, enhanced Security features, Power Control logic and... | |
| The ECE1099 is a 40-Pin 3.3V Keyboard Scan Expansion or GPIO Expansion device. The device supports a keyboard scan matrix of 23x8. It is also connected to a Master via... | |
| The ECE1105 is a 48-Pin 3.3V Keyboard Scan Expansion or GPIO Expansion device. The device supports a keyboard scan matrix of 23x8 and has two PS/2 ports for touchpad and/or... | |
| The ECE5028 is an advanced I/O SMSC BC-Link Companion. It has an LPC Interface with Clock Run Support, a Secure PortSwitchTM Interface, a Hot Plug LPC Docking Interface, a high-speed... | |
| The ECE5048 is an advanced I/O SMSC BC-LinkTM Companion. It has an LPC Interface with Clock Run Support as well as Secure PortSwitchTM Interface with a Hot Plug LPC Docking... | |
| The LPC47B272 (AMI Keyboard BIOS version of the LPC47B27x) is a 3.3V PC98/PC99 compliant Super I/O controller. It implements the LPC interface and provides fan control through two fan speed... | |
| The MCP2022 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1... | |
| The MCP2022A provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1... | |
| The MCP23016 is not recommended for new designs. Please consider using the MCP23017 or MCP23018 instead. The MCP23016 device provides 16-bit, general purpose, parallel I/O expansion for I2C™Compatible... | |
| The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface. • MCP23017 – | |
| The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface: • MCP23017 – | |
| The MCP23X08 device provides 8-bit, general purpose, parallel I/O expansion for I2C bus or SPI applications. The two devices differ in the number of hardware address pins and the serial... | |
| The MCP23X18 device provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface. • MCP23018 - I2C interface... | |
| The MCP6D11 is a low-noise, low-distortion differential amplifier, optimized for driving high-performance, high-speed ADCs such as the MCP331x1D series. In addition to the low-noise and low-distortion, the MCP6D11 consumes only... | |
| The MCP6S21, MCP6S22, MCP6S26, and MCP6S28 Programmable Gain Amplifiers offer 1, 2, 6 or 8 input channels respectively and eight steps of gain. These devices are programmable over an SPI... | |
| The MCP6S91/2/3 are analog Programmable Gain Amplifiers (PGAs). They can be configured for gains from +1 V/V to +32 V/V and the input multiplexer can select one of up to... | |
| The Microchip Technology Inc. 11AA02E48 device is a 2 Kbit Serial Electrically Erasable PROM. The device is organized in blocks of x8-bit memory and support the patented* single I/O UNI/O® | |
| The Microchip Technology Inc. 11AA02E64 device is a 2 Kbit Serial Electrically Erasable PROM with a pre-programmed globally unique IEEE EUI-64 MAC Address. The device is organized in blocks of... | |
| The Microchip Technology Inc. 11AA02UID is a 2 Kbit Electrically Erasable PROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family of EEPROMs. The ID... | |
| The SCH3106 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface as well as Hardware Monitoring capabilities, enhanced Security features, Power... | |
| The SCH3112/SCH3114/SCH3 116 Product Family is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced... | |
| The SCH3114 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power... | |
| The SCH3221 is a 3.3V (5V tolerant) PC99/PC2001 compliant I/O controller with an LPC interface. The SCH3221 includes 4 full-function serial ports, IrDA and Consumer IR capability, GPIOs and extensive... | |
| The SCH3222 is a 3.3V Super I/O Controller with an LPC interface. It includes a Keyboard Controller, Power Control logic, and Motherboard Glue logic. 4 full serial ports and two... | |
| The SCH3223 is a 3.3V Super I/O Controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security Features, Power Control Logic and Motherboard Glue Logic. Multiple low power-down... | |
| The SCH3224 is a 3.3V Super I/O Controller with an LPC interface. It includes Keyboard Controller, Hardware Monitoring capabilities, Power Control logic, and Motherboard Glue logic. The device provides a... | |
| The SCH3226 is a 3.3V Super I/O Controller with an LPC interface. It includes Keyboard Controller, Hardware Monitoring capabilities, Power Control logic, and Motherboard Glue logic. The device provides 4... | |
| The SCH3227 is a 3.3V Super I/O Controller with an LPC interface. The SCH3227 includes Keyboard Controller, Hardware Monitoring capabilities, Power Control logic, and Motherboard Glue logic. The device provides... | |
| The SCH5017 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control... | |
| The SCH5017 is a 3.3V Super I/O controller with an LPC interface. It also includes auto fan support, a real time clock, LED support, two full UARTs, and a multi-mode... | |
| The SCH5027 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control... | |
| The SCH5127 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface, and includes Hardware Monitoring capabilities, enhanced Security features, Power Control... | |
| The SCH5147 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface, and includes Hardware Monitoring capabilities, enhanced Security features, Power Control. | |
| The SCH5407 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control... | |
| The SCH5620 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to... | |
| The SCH5627 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to... | |
| The SCH5636 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to... | |
| The SIO1007 is a 3.3V PC 99 and ACPI 1.0 compliant Super I/O Controller. It implements the LPC interface with the LPC PortSwitchTM Interface. The LPC PortSwitchTM interface is a... | |
| The SIO10N268 is a single chip I/O device that can be used on the ISA or LPC bus. It is a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0... | |
| The SST26VF016B Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF016B... | |
| The SST26VF016BEUI Serial Quad I/O (SQI) flash device is factory-programmed with EUI-48™ and EUI-64™ identifier and utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact... | |
| The SST26VF020A Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF020A... | |
| The SST26VF032B Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF032B... | |
| The SST26VF032BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF032BA... | |
| The SST26VF032BEUI Serial Quad I/O (SQI) flash device is factory-programmed with EUI-48™ and EUI-64™ identifier and utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact... | |
| The SST26VF040A Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF040A... | |
| The SST26VF064B Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF064B... | |
| The SST26VF064BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF064BA... | |
| The SST26VF064BEUI Serial Quad I/O (SQI) flash device is factory-programmed with EUI-48™ and EUI-64™ identifier and utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact... | |
| The SST26VF080A Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF080A... | |
| The SST26WF016B Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF016B... | |
| The SST26WF016BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF016BA... | |
| The SST26WF040B/040BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF040B/040BA... | |
| The SST26WF064C Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF064C... | |
| The SST26WF080B/080BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF080B/080BA... | |
| The typical usage model is to locate the ECE1119/ECE1117 in the keyboard assembly. By mounting the ECE1119/ECE1117 onto the keyboard assembly, the keyboard and touchpad/point stick PS/2 signals and the... |