IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24AA512T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512T-I/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1123148-24AA512T-I/S
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 24AA512
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM, 512KBIT, I2C, 400KHZ, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA512T-I/ST | 1123148-24AA512T-I/ST | 24AA512T-I/STTR-ND | 57AC4929 | 24AA512T-I/ST | 24AA512T-I/ST | 24AA512T-I/ST | 24AA512T-I/ST |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 24AA512T-I/ST | Memory | Eeprom, 512Kbit, I2C, 400Khz, Tssop-8; Memory Size Microchip | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits |