Microchip Technology, Inc. Datasheets for RF Receivers

RF receivers are electronic devices that enable a particular radio signal to be separated from all others being received and converted into a format for video, voice, or data.
RF Receivers: Learn more

Page: 1 2
Product Name Notes
Microchip's LAN8710A/LAN8710Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8710A/LAN8710Ai are the industry's smallest footprint solution with up to 40%...
The SY100EL16VS are differential receivers with variable output swing. The devices are functionally equivalent to the EL16V devices with an input that control the amplitude of the outputs.The operational range...
The SY100EL17V is a quad differential receiver. The device is functionally equivalent to the E116 device with the capability of operation from either a ECL supply voltage (-3.3V or -5V)...
The SY58016L is a high-speed, current mode logic (CML) differential receiver. It is ideal for interfacing with high frequency sources. It can be used as a Line Receiver, Line Driver,...

Next >>