Microchip Technology, Inc. Memory 24AA256T-I/CS16K

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-CSP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA256T-I/CS16K-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-CSP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-CSP

Buy Now Datasheet
Memory IC and Storage Component - 774-24AA256T-I/CS16K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24AA256T-I/CS16K
Memory IC and Storage Component 774-24AA256T-I/CS16K
IC EEPROM 256KBIT I2C 8CSP Product overview: 24AA256T-I/CS16K from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256T-I/CS16K can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8CSP Product overview: 24AA256T-I/CS16K from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA256T-I/CS16K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA256T-I/CS16K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-CSP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-CSP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8CSP

IC EEPROM 256KBIT I2C 8CSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA256T-I/CS16K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA256T-I/CS16K
Integrated Circuits (ICs) - Memory - Memory 24AA256T-I/CS16K
IC EEPROM 256KBIT I2C 8CSP

IC EEPROM 256KBIT I2C 8CSP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA256T-I/CS16K-ND 774-24AA256T-I/CS16K 24AA256T-I/CS16K 24AA256T-I/CS16K 24AA256T-I/CS16K
Product Name Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFBGA, CSPBGA BGA; 8-UFBGA, CSPBGA
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount
Access Time 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details