Microchip Technology, Inc. Memory 24C00T-E/MNY

Description
EEPROM Memory IC 128b (16 x 8) I²C 100kHz 3.5µs 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 128b (16 x 8) I²C 100kHz 3.5µs 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C00T-E/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 100kHz 3.5µs 8-TDFN (2x3)

EEPROM Memory IC 128b (16 x 8) I²C 100kHz 3.5µs 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24C00T-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128bit I²C 100 kHz 3.5 µs 8-TDFN (2x3)

EEPROM Memory IC 128bit I²C 100 kHz 3.5 µs 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 128Bit, -40 To 125Deg C; Memory Size Microchip - 79T9107 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Bit, -40 To 125Deg C; Memory Size Microchip
79T9107
Eeprom, 128Bit, -40 To 125Deg C; Memory Size Microchip 79T9107
EEPROM, 128BIT, -40 TO 125DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 128BIT, -40 TO 125DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 128B I2C 100KHZ 8TDFN

IC EEPROM 128B I2C 100KHZ 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C00T-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C00T-E/MNY
Integrated Circuits (ICs) - Memory - Memory 24C00T-E/MNY
IC EEPROM 128B I2C 100KHZ 8TDFN

IC EEPROM 128B I2C 100KHZ 8TDFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C00T-E/MNY-ND 24C00T-E/MNY 79T9107 24C00T-E/MNY 24C00T-E/MNY
Product Name Memory Memory Eeprom, 128Bit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 125degC (TA)
Access Time 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - CAT24C01WGI-26703 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details