Microchip Technology, Inc. Memory - EEPROM - 24AA1025-I/P 24AA1025-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 854713-24AA1025-I/P Features: Memory IC 400 kHz 900 ns Package: Tube Family Name: 24AA1025 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 854713-24AA1025-I/P Features: Memory IC 400 kHz 900 ns Package: Tube Family Name: 24AA1025 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24AA1025-I/P - 854713-24AA1025-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA1025-I/P
854713-24AA1025-I/P
Memory - EEPROM - 24AA1025-I/P 854713-24AA1025-I/P
Manufacturer: Microchip Technology Win Source Part Number: 854713-24AA1025-I/P Features: Memory IC 400 kHz 900 ns Package: Tube Family Name: 24AA1025 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 854713-24AA1025-I/P
Features: Memory IC 400 kHz 900 ns
Package: Tube
Family Name: 24AA1025
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 24AA1025-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
EEPROM - 6879196P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879196P
EEPROM 6879196P
1024K, 128K X 8, 1.8V SER EEPROM

1024K, 128K X 8, 1.8V SER EEPROM

Supplier's Site
EEPROM - 9115619 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9115619
EEPROM 9115619
1024K, 128K X 8, 1.8V SER EEPROM

1024K, 128K X 8, 1.8V SER EEPROM

Supplier's Site
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA1025-I/P
400KHZ Memory IC and Storage Component 774-24AA1025-I/P
IC EEPROM 1MBIT I2C 400KHZ 8DIP Product overview: 24AA1025-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1025-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8DIP Product overview: 24AA1025-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA1025-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA1025-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA1025-I/P
Integrated Circuits (ICs) - Memory - Memory 24AA1025-I/P
IC EEPROM 1MBIT I2C 400KHZ 8DIP

IC EEPROM 1MBIT I2C 400KHZ 8DIP

Supplier's Site
Memory - 24AA1025-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8DIP

IC EEPROM 1MBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8DIP

IC EEPROM 1MBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Interface Type Microchip - 56K7661 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Interface Type Microchip
56K7661
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Interface Type Microchip 56K7661
SERIAL EEPROM, 1MBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip - 59M5101 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip
59M5101
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip 59M5101
SERIAL EEPROM, 1MBIT, 400KHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 854713-24AA1025-I/P 24AA1025-I/P-ND 6879196P 9115619 774-24AA1025-I/P 24AA1025-I/P 24AA1025-I/P 24AA1025-I/P 24AA1025-I/P 56K7661
Product Name Memory - EEPROM - 24AA1025-I/P Memory EEPROM EEPROM 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP DIP DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm) DIP
Supply Voltage 1.7V ~ 5.5V 5.5 v, 1.7 v -3.3V; 1.7 Through Hole 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details