Microchip Technology, Inc. EEPROM 24AA025E48T-I/OT

Description
2KBit EEPROM 256x8 1.8V I2C SOT23-6
Request a Quote Datasheet
Description
2KBit EEPROM 256x8 1.8V I2C SOT23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 7985217P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7985217P
EEPROM 7985217P
2KBit EEPROM 256x8 1.8V I2C SOT23-6

2KBit EEPROM 256x8 1.8V I2C SOT23-6

Supplier's Site
EEPROM - 7985217 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7985217
EEPROM 7985217
2KBit EEPROM 256x8 1.8V I2C SOT23-6

2KBit EEPROM 256x8 1.8V I2C SOT23-6

Supplier's Site
EEPROM - 1785309 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785309
EEPROM 1785309
2KBit EEPROM 256x8 1.8V I2C SOT23-6

2KBit EEPROM 256x8 1.8V I2C SOT23-6

Supplier's Site
Memory - EEPROM - 24AA025E48T-I/OT - 845275-24AA025E48T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA025E48T-I/OT
845275-24AA025E48T-I/OT
Memory - EEPROM - 24AA025E48T-I/OT 845275-24AA025E48T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 845275-24AA025E48T-I /OT Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24AA025E48 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA025E48TIOT, 24AA025E48T-I/OTTR, 24AA025E48T-I/OTDKR, 24AA025E48T-I/OTCT

Manufacturer: Microchip Technology
Win Source Part Number: 845275-24AA025E48T-I/OT
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: 24AA025E48
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA025E48TIOT, 24AA025E48T-I/OTTR, 24AA025E48T-I/OTDKR, 24AA025E48T-I/OTCT

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA025E48T-I/OT
SOT23 Memory IC and Storage Component 774-24AA025E48T-I/OT
IC EEPROM 2KBIT I2C SOT23-6 Product overview: 24AA025E48T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E48T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SOT23-6 Product overview: 24AA025E48T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E48T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA025E48T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 24AA025E48T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 24AA025E48T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 24AA025E48T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6

Buy Now Datasheet
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip - 74R6951 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip
74R6951
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip 74R6951
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip - 73R8708 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip
73R8708
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip 73R8708
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA025E48T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA025E48T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA025E48T-I/OT
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7985217P 7985217 845275-24AA025E48T-I/OT 774-24AA025E48T-I/OT 24AA025E48T-I/OTTR-ND 24AA025E48T-I/OT 74R6951 24AA025E48T-I/OT 24AA025E48T-I/OT 24AA025E48T-I/OT
Product Name EEPROM EEPROM Memory - EEPROM - 24AA025E48T-I/OT SOT23 Memory IC and Storage Component Memory Memory Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Density 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23 SOT-23-6
Pins 6 6 6 6
Access Time 3500 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers