Microchip Technology, Inc. Memory 24AA515-I/P

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA515-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8DIP

IC EEPROM 512KBIT I2C 8DIP

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 96K4057 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
96K4057
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 96K4057
SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA515-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA515-I/P
Integrated Circuits (ICs) - Memory - Memory 24AA515-I/P
IC EEPROM 512KBIT I2C 8DIP

IC EEPROM 512KBIT I2C 8DIP

Supplier's Site
Memory - 24AA515-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA515-I/P-ND 24AA515-I/P 96K4057 24AA515-I/P 24AA515-I/P
Product Name Memory Memory Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V Through Hole 1.8V ~ 5.5V
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers