The 24C01C-E/P is a 1K bit I²C,Ñ¢ serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates on a single supply voltage ranging from 4.5V to 5.5V, with a maximum read current of 1 mA and standby current of 5 µA. The device features a 2-wire serial interface that is I²C compatible, allowing for cascading up to eight devices for a total of 8K bits of memory. This EEPROM supports fast write cycles with a maximum page write time of 1 ms and includes a 16-byte page write buffer. It is equipped with Schmitt trigger inputs for improved noise suppression and offers ESD protection greater than 4000V. The device is rated for over 1 million erase/write cycles and has a data retention period exceeding 200 years. It is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, DFN, TDFN, MSOP, and 6-lead SOT-23, and is compliant with RoHS standards. The operating temperature ranges are suitable for industrial (-40°C to +85°C) and automotive (-40°C to +125°C) applications.
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-PDIP
IC EEPROM 1KBIT I2C 100KHZ 8DIP
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-PDIP
IC EEPROM 1KBIT I2C 100KHZ 8DIP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24C01C-E/P-ND | 24C01C-E/P | 92C6944 | 24C01C-E/P | 24C01C-E/P |
| Product Name | Memory | Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 3500 ns | 3500 ns |