EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 16KBIT I2C 8TSSOP
IC EEPROM 16KBIT I2C 8TSSOP
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA16T-E/ST-ND | 65W2392 | 24AA16T-E/ST | 24AA16T-E/ST | 24AA16T-E/ST |
| Product Name | Memory | Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.7V ~ 5.5V | -40degC ~ 125degC (TA) | 1.7V ~ 5.5V | ||
| Data Rate | 0 MHz | 0 MHz |