Microchip Technology, Inc. Memory 24AA512-I/P

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24AA512-I/P is a 512Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V and supports clock frequencies up to 400 kHz. The device features a two-wire serial interface, allowing for easy integration into various systems. It includes a page write capability of up to 128 bytes and has a maximum page write time of 5 ms. The 24AA512-I/P is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. It is available in multiple package types, including 8-lead PDIP, SOIC, and TSSOP, and is compliant with RoHS standards. The device is suitable for industrial applications with operating temperature ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 24AA512-I/P is a 512Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V and supports clock frequencies up to 400 kHz. The device features a two-wire serial interface, allowing for easy integration into various systems. It includes a page write capability of up to 128 bytes and has a maximum page write time of 5 ms. The 24AA512-I/P is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. It is available in multiple package types, including 8-lead PDIP, SOIC, and TSSOP, and is compliant with RoHS standards. The device is suitable for industrial applications with operating temperature ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA512-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Memory - EEPROM - 24AA512-I/P - 1123143-24AA512-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA512-I/P
1123143-24AA512-I/P
Memory - EEPROM - 24AA512-I/P 1123143-24AA512-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1123143-24AA512-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512kb Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 24AA512 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123143-24AA512-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 24AA512
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-24AA512-I/P
Memory IC and Storage Component 774-24AA512-I/P
IC EEPROM 512KBIT I2C 8DIP Product overview: 24AA512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8DIP Product overview: 24AA512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8DIP

IC EEPROM 512KBIT I2C 8DIP

Supplier's Site Datasheet
Memory - 24AA512-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8DIP

IC EEPROM 512KBIT I2C 8DIP

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 92C6899 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
92C6899
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 92C6899
SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Size Microchip - 35M0716 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Size Microchip
35M0716
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Size Microchip 35M0716
SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V;RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V;RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA512-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA512-I/P
Integrated Circuits (ICs) - Memory - Memory 24AA512-I/P
IC EEPROM 512KBIT I2C 8DIP

IC EEPROM 512KBIT I2C 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA512-I/P-ND 1123143-24AA512-I/P 774-24AA512-I/P 24AA512-I/P 24AA512-I/P 24AA512-I/P 92C6899 24AA512-I/P
Product Name Memory Memory - EEPROM - 24AA512-I/P Memory IC and Storage Component Memory Memory Memory Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm) DIP
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V Through Hole
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C16WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers