Win Source Part Number: 1371390-23LCV1024-I/
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: 23LCV1024
Technology: SRAM - Synchronous
Mounting Type: Through Hole
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 1Mbit
Memory Organization: 128K x 8
Memory Interface: SPI - Dual I/O
Clock Frequency: 20 MHz
IC SRAM 1MBIT SPI/DUAL 8DIP Product overview: 23LCV1024-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LCV1024-I/P can be used for catalog matching and distributor lookup.
SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-PDIP
Serial SRAM,SPI 1Mb,battery,SDI PDIP 8
Serial SRAM,SPI 1Mb,battery,SDI PDIP 8
Serial SRAM,SPI 1Mb,battery,SDI PDIP 8
2.5V~5.5V 1Mbit PDIP-8 SRAM ROHS
SRAM - Synchronous Memory IC 1Mbit SPI - Dual I/O 20 MHz 8-PDIP
SRAM, SERIAL, 1MBIT, 2.5-5.5V, 8PDIP; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
SRAM, 1MBIT, 64K X 8BIT, DIP-8; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC SRAM 1MBIT SPI/DUAL I/O 8DIP
IC SRAM 1MBIT SPI/DUAL I/O 8DIP
IC SRAM 1MBIT SPI/DUAL 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371390-23LCV1024-I/P | 774-23LCV1024-I/P | 23LCV1024-I/P-ND | 8032272P | 9126710 | 23LCV1024-I/P | 23LCV1024-I/P | 66W2169 | 23LCV1024-I/P | 23LCV1024-I/P | 23LCV1024-I/P |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Dual Memory IC and Storage Component | Memory | SRAM | SRAM | Memory >> SRAM | Memory | Sram, Serial, 1Mbit, 2.5-5.5V, 8Pdip; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP | DIP; 8-DIP (0.300", 7.62mm) | |||||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | 5.5 v | 2.5V~5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 8-DIP (0.300, 7.62mm) | |||
| Access Time | 25 ns | 5 ns | 5 ns |