Microchip Technology, Inc. Datasheets for Microprocessor Chips (MPU)
Microprocessor chips (MPU) are silicon devices that serve as the central processing unit (CPU) in computers. They contain thousands of electronic components and use a collection of machine instructions to perform mathematical operations and move data from one memory location to another.
Microprocessor Chips (MPU): Learn more
| Product Name | Notes |
|---|---|
| An ARM926-based microprocessor, running at 190MHz with multiple communication interfaces, such as a HS (480Mbps) USB device, SDIO/SD/MMC interface, AC97, USARTs, SPIs, I2S and I2C. The external bus interface incorporates... | |
| An ARM926-based microprocessor, running at 190MHz. The peripheral set includes an integrated graphics LCD controller that supports screen resolutions up to 1280x860 with 16M colors and 24bpp and a 10-bit... | |
| The Microchip SMART SAM9X25 is a high-performance ARM926-based embedded microprocessor unit, running at 400MHz and featuring multiple networking/connectiv ity peripherals, including two 2.0A/B compatible Controller Area Network (CAN) interfaces and... | |
| The Microchip's ARM®-based SAM9263 microprocessor runs at 240MHz and features a powerful peripheral set. User interface peripherals include a camera interface, TFT/STN LCD controller, an AC97 and I2S. | |
| The Microchip's ARM®-based SAM9G10 is an ARM926-based microprocessor, running at 266MHz. Its extensive peripheral set includes an integrated graphics LCD controller that supports screen resolutions up to 1280x860 with 16M... | |
| The Microchip's ARM®-based SAM9G45 is a 400MHz ARM926 based embedded microprocessor with DDR2 and LPDDR support, a wide range of connectivity and user interface peripherals, as well as a dual... | |
| The Microchip's ARM®-based SAM9G46 is a 400MHz ARM926-based embedded microprocessor with hardware encryption, DDR2 and LPDDR support, wide range of connectivity and user interface peripherals, and dual external bus interface. | |
| The Microchip's ARM®-based SAM9M10 is a 400MHz ARM926-based embedded microprocessor with video playback, DDR2 and LPDDR support, wide range of connectivity and user interface peripherals, as well as a dual... | |
| The Microchip's ARM®-based SAM9M11 is a 400MHz ARM926-based embedded microprocessor with video playback, hardware encryption, DDR2 and LPDDR support, wide range of connectivity and user interface peripherals, and dual external... | |
| The Microchip's ARM®-based SAM9N12 is an ARM926EJ-S based microprocessor running at 400MHz. Its extensive peripheral set includes an integrated graphics LCD controller that supports screen resolutions up to WVGA with... | |
| The SAM9X60 is a high-performance, ultra-low-power ARM926EJ-S CPU-based embedded microprocessor (MPU) running up to 600 MHz. The SAM9X60 supports various memory interfaces, including 16-bit LPDDR/DDR2, 32-bit LPSDR/SDRAM, NAND Flash, Quad... | |
| The SAM9X60D1G is a high-performance, ultra-low-power ARM926EJ-S CPU-based embedded microprocessor (MPU) running up to 600 MHz, with 1Gbit integrated DDR2 memory. The SAM9X60D1G supports various NVM interfaces, including NAND Flash,... | |
| The SAM9X60D5M is a high-performance, ultra-low-power ARM926EJ-S CPU-based embedded microprocessor (MPU) running up to 600 MHz, with 512Mbit integrated DDR2 memory. The SAM9X60D5M supports various NVM interfaces, including NAND Flash,... | |
| The SAM9X60D6K is a high-performance, ultra-low-power ARM926EJ-S CPU-based embedded microprocessor (MPU) running up to 600 MHz, with 64Mbit integrated SDRAM memory. The SAM9X60D6K supports various NVM interfaces, including NAND Flash,... | |
| The SAMA5D21 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI... | |
| The SAMA5D22 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI... | |
| The SAMA5D225 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with 128Mbit DDR2 memory. The device integrates powerful peripherals for connectivity and user... | |
| The SAMA5D23 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI... | |
| The SAMA5D24 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI... | |
| The SAMA5D26 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI... | |
| The SAMA5D27 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI... | |
| The SAMA5D27C-D1G is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with 1Gbit DDR2 memory. The device integrates powerful peripherals for connectivity and user... | |
| The SAMA5D27C-D5M is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with 512Mbit DDR2 memory. The device integrates powerful peripherals for connectivity and user... | |
| The SAMA5D27C-LD1G is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with 1Gbit LPDDR2 memory. The device integrates powerful peripherals for connectivity and user... | |
| The SAMA5D27C-LD2G is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with 2Gbit LPDDR2 memory. The device integrates powerful peripherals for connectivity and user... | |
| The SAMA5D28 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI... | |
| The SAMA5D28C-D1G is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with 1Gbit DDR2 memory. The device integrates powerful peripherals for connectivity and user... | |
| The SAMA5D28C-LD1G is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with 1Gbit LPDDR2 memory. The device integrates powerful peripherals for connectivity and user... | |
| The SAMA5D28C-LD2G is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with 2Gbit LPDDR2 memory. The device integrates powerful peripherals for connectivity and user... |