Microchip Technology, Inc. Memory 11LC020T-E/MNY

Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC020T-E/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-TDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 11LC020T-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-TDFN (2x3)

EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT SGL WIRE 8TDFN

IC EEPROM 2KBIT SGL WIRE 8TDFN

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 98M4984 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
98M4984
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 98M4984
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC020T-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC020T-E/MNY
Integrated Circuits (ICs) - Memory - Memory 11LC020T-E/MNY
IC EEPROM 2KBIT SGL WIRE 8TDFN

IC EEPROM 2KBIT SGL WIRE 8TDFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC020T-E/MNY-ND 11LC020T-E/MNY 11LC020T-E/MNY 98M4984 11LC020T-E/MNY
Product Name Memory Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details