Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 24AA025T-I/OT

Description
Win Source Part Number: 1254589-24AA025T-I/O T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24AA025T-I/OTDKR,24A A025T-I/OTCT,24AA025 T-I/OTTR,24AA025TIOT Base Product Number: 24AA025
Request a Quote Datasheet
Description
Win Source Part Number: 1254589-24AA025T-I/O T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24AA025T-I/OTDKR,24A A025T-I/OTCT,24AA025 T-I/OTTR,24AA025TIOT Base Product Number: 24AA025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254589-24AA025T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254589-24AA025T-I/OT
Integrated Circuits (ICs) - Memory 1254589-24AA025T-I/OT
Win Source Part Number: 1254589-24AA025T-I/O T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24AA025T-I/OTDKR,24A A025T-I/OTCT,24AA025 T-I/OTTR,24AA025TIOT Base Product Number: 24AA025

Win Source Part Number: 1254589-24AA025T-I/OT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24AA025T-I/OTDKR,24AA025T-I/OTCT,24AA025T-I/OTTR,24AA025TIOT
Base Product Number: 24AA025

Buy Now Datasheet
Memory - 24AA025T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 24AA025T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 24AA025T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA025T-I/OT
SOT23 Memory IC and Storage Component 774-24AA025T-I/OT
IC EEPROM 2KBIT I2C SOT23-6 Product overview: 24AA025T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SOT23-6 Product overview: 24AA025T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA025T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA025T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA025T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA025T-I/OT
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 08P0034 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
08P0034
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 08P0034
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254589-24AA025T-I/OT 24AA025T-I/OTDKR-ND 774-24AA025T-I/OT 24AA025T-I/OT 24AA025T-I/OT 24AA025T-I/OT 24AA025T-I/OT 08P0034
Product Name Integrated Circuits (ICs) - Memory Memory SOT23 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details