IC EEPROM 32KBIT I2C 8SOIJ Product overview: 24AA32AT-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA32AT-I/SM can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIJ
Manufacturer: Microchip Technology
Win Source Part Number: 1323496-24AA32AT-I/S
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 2,100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 900 ns
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.209", 5.30mm Width)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA32ATI/SM,24AA32A
Base Product Number: 24AA32
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIJ
IC EEPROM 32KBIT I2C 8SOIJ
IC EEPROM 32KBIT I2C 8SOIJ
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA32AT-I/SM | 24AA32AT-I/SM-ND | 1323496-24AA32AT-I/SM | 24AA32AT-I/SM | 24AA32AT-I/SM | 24AA32AT-I/SM | 92C6892 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 3500 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32 kbits | 32 kbits | 32 kbits | 32 kbits | 32 kbits |