EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns Die
IC EEPROM 128KBIT I2C 400KHZ DIE
IC EEPROM 128KBIT I2C 400KHZ DIE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA128-I/S16K | 24AA128-I/S16K | 24AA128-I/S16K |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 128 kbits | 128 kbits | 128 kbits |