Microchip Technology, Inc. Datasheets for Sensor Chips

Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more

Page: 1 2
Product Name Notes
Additional Features Meets JEDEC JC42.4 Mobile Platform Memory Module Thermal Sensor specification Critical Event output pin User-programmalbe settings for shutdown modes, Event and critical output limits, and hysteresis limits Resolution...
he MCP9808 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±0.5°C (max.) accuracy. The MCP9808 comes with user-programmable registers that provide flexibility for temperature...
MCP9501/2/3/4 family of devices are temperature switches with ±1°C (typical) accurate factory set output thresholds. These devices are ideal for high power supply systems where an overtemperature protection circuit is...
Microchip Technology Inc.’s AT30TS00 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component.
Microchip Technology Inc.’s MCP98243 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component.
Microchip Technology Inc.’s MCP9844 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component.
Microchip Technology’s MCP9509/10 devices are programmable logic output temperature switches. The temperature switch threshold can be programmed with a single external resistor, which provides high design flexibility and simplicity. In...
Microchip's AT30TS74 temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-1.0ºC over the operating temperature...
Microchip's AT30TS750A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature...
Microchip's AT30TS75A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature...
The EMC1813 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Shutdown, Resistance Error Correction (REC), Beta Compensation...
The EMC1814 is a 1.8V, 4 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to...
The EMC1815 is a 1.8V, 5 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to...
The EMC1833 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to...
The MCP9800 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with...
The MCP9801 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with...
The MCP9802 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with...
The MCP9803 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with...
The MCP9804 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±1°C (max.) accuracy. The MCP9804 comes with user-programmable registers that provide flexibility for temperature...

Next >>