SRAM Memory IC 512Kb (64K x 8) SPI - Quad I/O 20MHz 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1320420-23A512-I/ST
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: SRAM
Memory Type: Volatile
Memory Size: 512Kb (64K x 8)
Voltage - Supply: 1.7V ~ 2.2V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
Memory Format: SRAM
Clock Frequency: 20 MHz
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 23A512IST
Base Product Number: 23A512
RoHS Status: ROHS3 Compliant
IC SRAM 512KBIT SPI/QUAD 8TSSOP Product overview: 23A512-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23A512-I/ST can be used for catalog matching and distributor lookup.
IC SRAM 512KBIT SPI/QUAD 8TSSOP
IC SRAM 512KBIT SPI/QUAD 8TSSOP
SRAM Memory IC 512Kbit SPI - Quad I/O 20 MHz 8-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23A512-I/ST-ND | 1320420-23A512-I/ST | 774-23A512-I/ST | 23A512-I/ST | 23A512-I/ST | 23A512-I/ST |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.7V ~ 2.2V | 1.7V ~ 2.2V | 1.7 | Surface Mount | 1.7V ~ 2.2V | |
| Access Time | 25 ns |