IC SRAM 1MBIT SPI/QUAD 8TSSOP Product overview: 23LC1024-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC1024-I/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 845403-23LC1024-I/ST
Features: Memory IC 20 MHz
Package: Tube
Family Name: 23LC1024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-TSSOP
SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-TSSOP
IC SRAM 1MBIT SPI/QUAD 8TSSOP
IC SRAM 1MBIT SPI/QUAD 8TSSOP
SRAM, SERIAL, 1MBIT, 2.5V, 8TSSOP; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC SRAM 1MBIT SPI/QUAD 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-23LC1024-I/ST | 845403-23LC1024-I/ST | 23LC1024-I/ST-ND | 23LC1024-I/ST | 23LC1024-I/ST | 23LC1024-I/ST | 45W1402 | 23LC1024-I/ST |
| Product Name | Quad Memory IC and Storage Component | Memory - SRAM - 23LC1024-I/ST | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, Serial, 1Mbit, 2.5V, 8Tssop; Memory Size Microchip | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 25 ns | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 8000 kbits | 1000 kbits | |
| Number of Words | 128 k |