Microchip Technology, Inc. 24AA04SC

Description
Device Overview Parametrics Name Value Density 4K bits (x8) Op. Volt Range (V) 1.8 to 5.5 Max. Clock Freq. 400 kHz Page Size (bytes) 16 Temp Range (°C) -40°C to +85°C Endurance 1,000,000
Description
Device Overview Parametrics Name Value Density 4K bits (x8) Op. Volt Range (V) 1.8 to 5.5 Max. Clock Freq. 400 kHz Page Size (bytes) 16 Temp Range (°C) -40°C to +85°C Endurance 1,000,000

Suppliers

Company
Product
Description
Supplier Links
 - 24AA04SC - Microchip Technology, Inc.
Chandler, AZ, United States
Device Overview Parametrics Name Value Density 4K bits (x8) Op. Volt Range (V) 1.8 to 5.5 Max. Clock Freq. 400 kHz Page Size (bytes) 16 Temp Range (°C) -40°C to +85°C Endurance 1,000,000

Device Overview


Parametrics
Name
Value
Density
4K bits (x8)
Op. Volt Range (V)
1.8 to 5.5
Max. Clock Freq.
400 kHz
Page Size (bytes)
16
Temp Range (°C)
-40°C to +85°C
Endurance
1,000,000

Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA04SC
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details