Microchip Technology, Inc. 1.8V 2.5V 3.3V SOIC Memory IC and Storage Component 24AA16T/SN

Description
EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R Product overview: 24AA16T/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T/SN can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R Product overview: 24AA16T/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T/SN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V 2.5V 3.3V SOIC Memory IC and Storage Component - 774-24AA16T/SN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 2.5V 3.3V SOIC Memory IC and Storage Component
774-24AA16T/SN
1.8V 2.5V 3.3V SOIC Memory IC and Storage Component 774-24AA16T/SN
EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R Product overview: 24AA16T/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T/SN can be used for catalog matching and distributor lookup.

EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R Product overview: 24AA16T/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T/SN can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - 24AA16T/SN - 1143874-24AA16T/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA16T/SN
1143874-24AA16T/SN
Memory - EEPROM - 24AA16T/SN 1143874-24AA16T/SN
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143874-24AA16T/SN Packaging: Tape & Reel (TR) Frequency: 400 kHz Memory Type: EEPROM Memory Size: 2 kB Interface: 2-Wire, I2C, Serial Access Time: 900 ns Density: 16 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 400 kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 3 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143874-24AA16T/SN
Packaging: Tape & Reel (TR)
Frequency: 400 kHz
Memory Type: EEPROM
Memory Size: 2 kB
Interface: 2-Wire, I2C, Serial
Access Time: 900 ns
Density: 16 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 400 kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 3 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-24AA16T/SN 1143874-24AA16T/SN
Product Name 1.8V 2.5V 3.3V SOIC Memory IC and Storage Component Memory - EEPROM - 24AA16T/SN
Memory Category EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 27C256T-20/L271 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details