Microchip Technology, Inc. Memory 23K256T-I/ST

Description
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 23K256T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 23K256T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 23K256T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-23K256T-I/ST
20MHZ Memory IC and Storage Component 774-23K256T-I/ST
IC SRAM 256KBIT SPI 20MHZ 8TSSOP Product overview: 23K256T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K256T-I/ST can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT SPI 20MHZ 8TSSOP Product overview: 23K256T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K256T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 23K256T-I/ST - 1003213-23K256T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23K256T-I/ST
1003213-23K256T-I/ST
Memory - SRAM - 23K256T-I/ST 1003213-23K256T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1003213-23K256T-I/ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Family Name: 23K256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Max Frequency: 20MHz Alternative Parts (Cross-Reference): 23K256-I/P; 23K256T-I/SN; 23K256-I/SN; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1003213-23K256T-I/ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Family Name: 23K256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: SRAM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): 23K256-I/P; 23K256T-I/SN; 23K256-I/SN;
Introduction Date: December 16, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23K256T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23K256T-I/ST
Integrated Circuits (ICs) - Memory - Memory 23K256T-I/ST
IC SRAM 256KBIT SPI 20MHZ 8TSSOP

IC SRAM 256KBIT SPI 20MHZ 8TSSOP

Supplier's Site
Memory - 23K256T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

SRAM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
IC SRAM 256KBIT SPI 20MHZ 8TSSOP

IC SRAM 256KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Sram, 256Kbit, -40 To 85Deg C; Memory Size Microchip - 72AC7645 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256Kbit, -40 To 85Deg C; Memory Size Microchip
72AC7645
Sram, 256Kbit, -40 To 85Deg C; Memory Size Microchip 72AC7645
SRAM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
IC SRAM 256KBIT SPI 20MHZ 8TSSOP

IC SRAM 256KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 23K256T-I/STCT-ND 774-23K256T-I/ST 1003213-23K256T-I/ST 23K256T-I/ST 23K256T-I/ST 23K256T-I/ST 72AC7645 23K256T-I/ST
Product Name Memory 20MHZ Memory IC and Storage Component Memory - SRAM - 23K256T-I/ST Integrated Circuits (ICs) - Memory - Memory Memory Memory Sram, 256Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00063405 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 71016S20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details