Microchip Technology, Inc. Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip 24CS04-SSHM-T

Description
SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes
Datasheet
Description
SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip - 48AC6004 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip
48AC6004
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip 48AC6004
SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 48AC6004
Product Name Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-3636-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers