EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-PDIP
EEPROM Memory IC 8Kbit Single Wire 100 kHz 8-PDIP
IC EEPROM 8KBIT SINGLE WIRE 8DIP
IC EEPROM 8KBIT SGL WIRE 8DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11LC080-E/P-ND | 11LC080-E/P | 11LC080-E/P | 11LC080-E/P |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) |