EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-TSSOP
EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-TSSOP
EEPROM, 128BIT, -40 TO 85DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 128B I2C 400KHZ 8TSSOP
IC EEPROM 128B I2C 400KHZ 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24C00T-I/ST-ND | 24C00T-I/ST | 92C6939 | 24C00T-I/ST | 24C00T-I/ST |
| Product Name | Memory | Memory | Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount | ||
| Access Time | 3500 ns | 3500 ns |