IC EEPROM 512KBIT I2C 400KHZ DIE
IC EEPROM 512KBIT I2C 400KHZ DIE
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns Die
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA512-I/W22K | 24AA512-I/W22K | 24AA512-I/W22K |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns |
| Density | 512 kbits | 512 kbits | 512 kbits |
| Data Rate | 0 MHz |