EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIJ
Manufacturer: Microchip Technology
Win Source Part Number: 906016-24AA32A-I/SM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIJ
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 24AA32
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA32A-I/SM-NDR, 24AA32AI/SM
IC EEPROM 32KBIT I2C 8SOIJ Product overview: 24AA32A-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA32A-I/SM can be used for catalog matching and distributor lookup.
IC EEPROM 32KBIT I2C 8SOIJ
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIJ
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA32A-I/SM-ND | 906016-24AA32A-I/SM | 774-24AA32A-I/SM | 24AA32A-I/SM | 24AA32A-I/SM | 92C6886 | 24AA32A-I/SM |
| Product Name | Memory | Memory - EEPROM - 24AA32A-I/SM | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | 8-SOIJ | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIJ | |||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.7 | -40degC ~ 85degC (TA) | 1.8V ~ 5.5V | |||
| Access Time | 3500 ns | 900 ns | 900 ns |