Microchip Technology, Inc. Memory 11LC020-I/MS

Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC020-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-11LC020-I/MS
Memory IC and Storage Component 774-11LC020-I/MS
IC EEPROM 2KBIT SGL WIRE 8MSOP Product overview: 11LC020-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC020-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SGL WIRE 8MSOP Product overview: 11LC020-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC020-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 11LC020-I/MS - 1121123-11LC020-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 11LC020-I/MS
1121123-11LC020-I/MS
Memory - EEPROM - 11LC020-I/MS 1121123-11LC020-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1121123-11LC020-I/MS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Family Name: 11LC020 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 100kHz Write Cycle Time - Word, Page: 5ms Memory Interface: Single Wire Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): CAT24WC02GZE-1.8TE13 C; X24C02M; CAT24WC02ZE-1.8TE13F ; Introduction Date: April 24, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1121123-11LC020-I/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Family Name: 11LC020
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 100kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): CAT24WC02GZE-1.8TE13C; X24C02M; CAT24WC02ZE-1.8TE13F;
Introduction Date: April 24, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 11LC020-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-MSOP

EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC020-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC020-I/MS
Integrated Circuits (ICs) - Memory - Memory 11LC020-I/MS
IC EEPROM 2KBIT SGL WIRE 8MSOP

IC EEPROM 2KBIT SGL WIRE 8MSOP

Supplier's Site
IC EEPROM 2KBIT SGL WIRE 8MSOP

IC EEPROM 2KBIT SGL WIRE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC020-I/MS-ND 774-11LC020-I/MS 1121123-11LC020-I/MS 11LC020-I/MS 11LC020-I/MS 11LC020-I/MS
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 11LC020-I/MS Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V Surface Mount
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers