Microchip Technology, Inc. Memory 11AA080T-I/MNY

Description
EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11AA080T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-TDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 11AA080T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Single Wire 100 kHz 8-TDFN (2x3)

EEPROM Memory IC 8Kbit Single Wire 100 kHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 8KBIT SGL WIRE 8TDFN

IC EEPROM 8KBIT SGL WIRE 8TDFN

Supplier's Site Datasheet
Serial Eeprom, 8Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip - 98M4948 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip
98M4948
Serial Eeprom, 8Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip 98M4948
SERIAL EEPROM, 8KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11AA080T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11AA080T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 11AA080T-I/MNY
IC EEPROM 8KBIT SGL WIRE 8TDFN

IC EEPROM 8KBIT SGL WIRE 8TDFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11AA080T-I/MNYTR-ND 11AA080T-I/MNY 11AA080T-I/MNY 98M4948 11AA080T-I/MNY
Product Name Memory Memory Memory Serial Eeprom, 8Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24C02BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details