The 24AA64F-I/ST is a 64 Kbit I2C,Ñ¢ compatible EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 1.7V to 5.5V and supports clock frequencies up to 400 kHz. The device features a low read current of 400 µA and a standby current of 1 µA, making it suitable for battery-operated devices. It includes a 32-byte page write buffer and has a typical page write time of 5 ms. The 24AA64F-I/ST supports hardware write protection for a quarter of its memory array and offers over one million erase/write cycles with data retention exceeding 200 years. The device is available in multiple package types, including 8-lead PDIP and various surface mount options, and is compliant with RoHS standards. Its industrial temperature range is -40°C to +85°C, making it suitable for a variety of applications.
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 64KBIT I2C 8TSSOP
IC EEPROM 64KBIT I2C 8TSSOP
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA64F-I/ST-ND | 24AA64F-I/ST | 24AA64F-I/ST | 24AA64F-I/ST | 08P0054 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount | ||
| Access Time | 900 ns | 900 ns |