IC EEPROM 1KBIT I2C SOT23-6 Product overview: 24AA014T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA014T-I/OT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns SOT-23-6
SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes
SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes
IC EEPROM 1KBIT I2C SOT23-6
IC EEPROM 1KBIT I2C SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA014T-I/OT | 24AA014T-I/OTTR-ND | 24AA014T-I/OT | 86W6590 | 24AA014T-I/OT | 24AA014T-I/OT |
| Product Name | SOT23 Memory IC and Storage Component | Memory | Memory | Serial Eeprom, 1Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits |