Microchip Technology, Inc. Memory 24AA65/P

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA65/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA65/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA65/P
Integrated Circuits (ICs) - Memory - Memory 24AA65/P
IC EEPROM 64KBIT I2C 400KHZ 8DIP

IC EEPROM 64KBIT I2C 400KHZ 8DIP

Supplier's Site
Memory - 24AA65/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
24AA65/P
Memory 24AA65/P
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Memory 24AA65/P
IC EEPROM 64KBIT I2C 400KHZ 8DIP

IC EEPROM 64KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 92C6924 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
92C6924
Serial Eeprom, 64Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 92C6924
SERIAL EEPROM, 64KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA65/P-ND 24AA65/P 24AA65/P 24AA65/P 92C6924
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 64Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 1.8V ~ 6V Through Hole 1.8V ~ 6V
Cycle Time 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details