Microchip Technology, Inc. Memory 24C02CT-E/SN

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C02CT-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC

Buy Now Datasheet
Memory - 24C02CT-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC

Buy Now Datasheet
Memory - 24C02CT-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C02CT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C02CT-E/SN
Integrated Circuits (ICs) - Memory - Memory 24C02CT-E/SN
IC EEPROM 2KBIT I2C 100KHZ 8SOIC

IC EEPROM 2KBIT I2C 100KHZ 8SOIC

Supplier's Site
Memory - 24C02CT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-SOIC

Buy Now
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 92C6973 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
92C6973
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 92C6973
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 100KHZ 8SOIC

IC EEPROM 2KBIT I2C 100KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C02CT-E/SNTR-ND 24C02CT-E/SN 24C02CT-E/SN 92C6973 24C02CT-E/SN
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4134-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details