Microchip Technology, Inc. Memory 24AA64T-E/SM

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA64T-E/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip - 48W7294 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip
48W7294
Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip 48W7294
EEPROM, 64KBIT, -40 TO 125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24AA64T-E/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA64T-E/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA64T-E/SM
Integrated Circuits (ICs) - Memory - Memory 24AA64T-E/SM
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA64T-E/SM-ND 48W7294 24AA64T-E/SM 24AA64T-E/SM 24AA64T-E/SM
Product Name Memory Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIJ SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28232478 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CAT24C04YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details