SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-PDIP
SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-PDIP
IC SRAM 1MBIT SPI/QUAD I/O 8DIP
SRAM 1MBIT, SDI / SQI, 20MHZ, 8-DIP; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:1.7V to 2.2V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC SRAM 1MBIT SPI/QUAD 8DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23A1024-I/P-ND | 23A1024-I/P | 23A1024-I/P | 27W2333 | 23A1024-I/P |
| Product Name | Memory | Memory | Memory | Sram 1Mbit, Sdi / Sqi, 20Mhz, 8-Dip; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP |