SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-TSSOP
IC SRAM 1MBIT SPI/DUAL 8TSSOP Product overview: 23LCV1024-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LCV1024-E/ST can be used for catalog matching and distributor lookup.
IC SRAM 1MBIT SPI/DL I/O 8TSSOP
IC SRAM 1MBIT SPI/DL I/O 8TSSOP
SRAM - Synchronous Memory IC 1Mbit SPI - Dual I/O 20 MHz 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23LCV1024-E/ST-ND | 774-23LCV1024-E/ST | 23LCV1024-E/ST | 23LCV1024-E/ST | 23LCV1024-E/ST |
| Product Name | Memory | Dual Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V |