Microchip Technology, Inc. Memory 24AA00T/SN

Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA00T/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-SOIC

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-SOIC

Buy Now Datasheet
Memory - 24AA00T/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128bit I²C 400 kHz 3500 ns 8-SOIC

EEPROM Memory IC 128bit I²C 400 kHz 3500 ns 8-SOIC

Buy Now Datasheet
Eeprom, 128Bit, 0 To 70Deg C; Memory Size Microchip - 92C6789 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Bit, 0 To 70Deg C; Memory Size Microchip
92C6789
Eeprom, 128Bit, 0 To 70Deg C; Memory Size Microchip 92C6789
EEPROM, 128BIT, 0 TO 70DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 128BIT, 0 TO 70DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA00T/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA00T/SN
Integrated Circuits (ICs) - Memory - Memory 24AA00T/SN
IC EEPROM 128B I2C 400KHZ 8SOIC

IC EEPROM 128B I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 128B I2C 400KHZ 8SOIC

IC EEPROM 128B I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA00T/SN-ND 24AA00T/SN 92C6789 24AA00T/SN 24AA00T/SN
Product Name Memory Memory Eeprom, 128Bit, 0 To 70Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
400KHZ Memory IC and Storage Component - 774-CAT24C08WE-GT3 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
View Details
3 suppliers