EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-PDIP
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 8KBIT I2C 400KHZ 8DIP
IC EEPROM 8KBIT I2C 400KHZ 8DIP
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA08H-I/P-ND | 24AA08H-I/P | 24AA08H-I/P | 24AA08H-I/P | 77M3529 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Through Hole | ||
| Access Time | 900 ns | 900 ns |