Microchip Technology, Inc. EEPROM 24AA64FT-I/OT

Description
64K EEPROM 8Kx8 I2C Write-Protect SOT-23
Request a Quote Datasheet
Description
64K EEPROM 8Kx8 I2C Write-Protect SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8250991P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8250991P
EEPROM 8250991P
64K EEPROM 8Kx8 I2C Write-Protect SOT-23

64K EEPROM 8Kx8 I2C Write-Protect SOT-23

Supplier's Site
EEPROM - 8250991 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8250991
EEPROM 8250991
64K EEPROM 8Kx8 I2C Write-Protect SOT-23

64K EEPROM 8Kx8 I2C Write-Protect SOT-23

Supplier's Site
EEPROM - 1785334 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785334
EEPROM 1785334
64K EEPROM 8Kx8 I2C Write-Protect SOT-23

64K EEPROM 8Kx8 I2C Write-Protect SOT-23

Supplier's Site
Memory - 24AA64FT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA64FT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA64FT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - EEPROM - 24AA64FT-I/OT - 906018-24AA64FT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA64FT-I/OT
906018-24AA64FT-I/OT
Memory - EEPROM - 24AA64FT-I/OT 906018-24AA64FT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 906018-24AA64FT-I/OT Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: 24AA64 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA64FTIOT, 24AA64FT-I/OTCT, 24AA64FT-I/OTTR, 24AA64FT-I/OTDKR

Manufacturer: Microchip Technology
Win Source Part Number: 906018-24AA64FT-I/OT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: 24AA64
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA64FTIOT, 24AA64FT-I/OTCT, 24AA64FT-I/OTTR, 24AA64FT-I/OTDKR

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA64FT-I/OT
SOT23 Memory IC and Storage Component 774-24AA64FT-I/OT
IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24AA64FT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA64FT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24AA64FT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA64FT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 84R4151 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
84R4151
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 84R4151
SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA64FT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA64FT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA64FT-I/OT
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site
Memory - 24AA64FT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8250991P 8250991 24AA64FT-I/OTCT-ND 906018-24AA64FT-I/OT 774-24AA64FT-I/OT 24AA64FT-I/OT 24AA64FT-I/OT 84R4151 24AA64FT-I/OT 24AA64FT-I/OT
Product Name EEPROM EEPROM Memory Memory - EEPROM - 24AA64FT-I/OT SOT23 Memory IC and Storage Component Memory Memory Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Density 512 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Package Type SOT-23 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SOT-23 SC-74A, SOT-753
Pins 5 5 5 5
Access Time 3500 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details