EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP
IC EEPROM 256KBIT I2C 8MSOP
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-MSOP
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 256KBIT I2C 8MSOP
IC EEPROM 256KBIT I2C 8MSOP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA256-E/MS-ND | 24AA256-E/MS | 24AA256-E/MS | 48W7274 | 24AA256-E/MS | 24AA256-E/MS |
| Product Name | Memory | Memory | Memory | Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Data Rate | 0 MHz | 0 MHz | 0 MHz |