Microchip Technology, Inc. SOT23 Memory IC and Storage Component 11LC020T-I/TT

Description
IC EEPROM 2KBIT SGL WIRE SOT23-3 Product overview: 11LC020T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC020T-I/TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT SGL WIRE SOT23-3 Product overview: 11LC020T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC020T-I/TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-11LC020T-I/TT
SOT23 Memory IC and Storage Component 774-11LC020T-I/TT
IC EEPROM 2KBIT SGL WIRE SOT23-3 Product overview: 11LC020T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC020T-I/TT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SGL WIRE SOT23-3 Product overview: 11LC020T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC020T-I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 11LC020T-I/TT - 802471-11LC020T-I/TT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 11LC020T-I/TT
802471-11LC020T-I/TT
Memory - EEPROM - 11LC020T-I/TT 802471-11LC020T-I/TT
Manufacturer: Microchip Technology Win Source Part Number: 802471-11LC020T-I/TT Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 100kHz Write Cycle Time - Word, Page: 5ms Memory Interface: Single Wire Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 11LC020

Manufacturer: Microchip Technology
Win Source Part Number: 802471-11LC020T-I/TT
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 100kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: 11LC020

Buy Now
Memory - 11LC020T-I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11LC020T-I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11LC020T-I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC020T-I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC020T-I/TT
Integrated Circuits (ICs) - Memory - Memory 11LC020T-I/TT
IC EEPROM 2KBIT SGL WIRE SOT23-3

IC EEPROM 2KBIT SGL WIRE SOT23-3

Supplier's Site
MICROCHIP 11LC020T-I/TT EEPROM, AEC-Q100, 2 Kbit, 256K x 8bit, 100 kHz, Serial UNI/O, SOT-23, 3 Pins - 536-11LC020T-I/TT - Utmel Electronic Limited
Hong Kong, China
MICROCHIP 11LC020T-I/TT EEPROM, AEC-Q100, 2 Kbit, 256K x 8bit, 100 kHz, Serial UNI/O, SOT-23, 3 Pins
536-11LC020T-I/TT
MICROCHIP 11LC020T-I/TT EEPROM, AEC-Q100, 2 Kbit, 256K x 8bit, 100 kHz, Serial UNI/O, SOT-23, 3 Pins 536-11LC020T-I/TT
MICROCHIP 11LC020T-I/TT EEPROM, AEC-Q100, 2 Kbit, 256K x 8bit, 100 kHz, Serial UNI/O, SOT-23, 3 Pins

MICROCHIP 11LC020T-I/TT EEPROM, AEC-Q100, 2 Kbit, 256K x 8bit, 100 kHz, Serial UNI/O, SOT-23, 3 Pins

Supplier's Site
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip - 98M4991 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
98M4991
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip 98M4991
SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 11LC020T-I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Single Wire 100 kHz SOT-23-3

EEPROM Memory IC 2Kbit Single Wire 100 kHz SOT-23-3

Buy Now Datasheet
IC EEPROM 2KBIT SGL WIRE SOT23-3

IC EEPROM 2KBIT SGL WIRE SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-11LC020T-I/TT 802471-11LC020T-I/TT 11LC020T-I/TTCT-ND 11LC020T-I/TT 536-11LC020T-I/TT 98M4991 11LC020T-I/TT 11LC020T-I/TT
Product Name SOT23 Memory IC and Storage Component Memory - EEPROM - 11LC020T-I/TT Memory Integrated Circuits (ICs) - Memory - Memory MICROCHIP 11LC020T-I/TT EEPROM, AEC-Q100, 2 Kbit, 256K x 8bit, 100 kHz, Serial UNI/O, SOT-23, 3 Pins Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits
Bits per Word 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details