EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-TSSOP
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-TSSOP
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 2KBIT I2C 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24C02C-E/ST-ND | 24C02C-E/ST | 92C6965 | 24C02C-E/ST | 24C02C-E/ST |
| Product Name | Memory | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | SSOP; TSSOP | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 3500 ns | 3500 ns |