IC EEPROM 32KBIT I2C 8TDFN Product overview: 24AA32AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA32AT-I/MNY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1123141-24AA32AT-I/M
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 24AA32A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
IC EEPROM 32KBIT I2C 8TDFN
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 32KBIT I2C 8TDFN
IC EEPROM 32KBIT I2C 8TDFN
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA32AT-I/MNY | 24AA32AT-I/MNYCT-ND | 1123141-24AA32AT-I/MNY | 24AA32AT-I/MNY | 98M5200 | 24AA32AT-I/MNY | 24AA32AT-I/MNY | 24AA32AT-I/MNY |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 24AA32AT-I/MNY | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 3500 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32 kbits | 32 kbits | 32 kbits | 32 kbits | 32 kbits | 32 kbits |