Microchip Technology, Inc. Datasheets for Logic Level Translators
Logic level translators adapt or convert one voltage or logic level to another.
Logic Level Translators: Learn more
| Product Name | Notes |
|---|---|
| Device Overview Parametrics Name Value Product Type Logic Translators Input LVPECL Output LVTTL Supply Voltage 3.3V Max Freq (GHz) 0.275 Max Prop Delay (ps) 250 Icc (mA) 30 Max Within... | |
| The 100ELT23L are dual differential LVPECL-to-LVTTL translators with +3.3V power supply. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead... | |
| The PL130-05 is a low cost, high performance, high speed, buffer that reproduces any input fre-quency from DC to 1.3GHz. It provides one pair of differential PECL outputs. Any input... | |
| The PL130-09 is a low cost, high performance, high speed, inverting buffer that reproduces any input fre-quency from 0 to 1.0GHz. It provides a pair of differential LVDS output. Any... | |
| The PLL130-08 is a low cost, high performance, high speed, buffer that reproduces any input frequency from DC to 1.0GHz. It provides a pair of differential PECL output. Any input... | |
| The SY10/100ELT22 are dual TTL-to-differential PECL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew,... | |
| The SY100EL90V is a triple ECL/LVECL-to-PECL/LV PECL translator. The device can translate over all combinations of supply voltages: -5V ECL to 5V PECL, -5V ECL to 3.3V LVPECL, -3.3V LVECL... | |
| The SY100EL91 is a triple PECL-to-ECL translator. It receives standard voltage PECL signals and translates them to different ECL output signals.A VBB output is provided for interfacing with single ended... | |
| The SY100EL91L is a triple LVPECL-to-ECL or LVPECL-to-LVECL translator. A VBB output is provided for interfacing with single ended PECL signals at the input. If a single ended input is... | |
| The SY100EL92 is a triple LVPECL-to-PECL or PECLto-LVPECL translator. The device receives standard PECL signals and translates them to differential LVPECL output signals (or vice versa). SY100EL92 can also be... | |
| The SY100ELT21L is a single differential LVPECL to- LVTTL translator s using a single +3.3V power supply. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground... | |
| The SY100ELT22L are dual TTL-to-differential PECL translators with +3.3V power supply. Because PECL (Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package... | |
| The SY100ELT23 are dual differential PECL-to-TTL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew,... | |
| The SY100ELT25 is a differential ECL-to-TTL translator. Because ECL levels are used, a +5V, -5.2V (or -4.5V) and ground are required. The small outline 8- lead SOIC package and the... | |
| The SY100EPT20 is a TTL/CMOS to differential PECL translator. Capable of running from a 3.3 or 5V supply, the part can be used in either LVTTL/LVCMOS/ LVPECL or TTL/CMOS/PECL systems. | |
| The SY100EPT21L is a single, differential LVPECL-to-LVTTL translator using a single +3.3V power supply. Because low voltage positive ECL (LVPECL) levels are used, only +3.3V and ground are required. The... | |
| The SY100EPT22V is a dual TTL/CMOS to differential PECL translator. Capable of running from a 3.3 or 5V supply, the part can be used in either LVTTL/LVCMOS/ LVPECL or TTL/CMOS/PECL... | |
| The SY100EPT23L is a dual differential LVPECL-to-LVTTL translator. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The tiny 8-pin MSOP and dual-gate design... | |
| The SY10H350 consists of 4 translators with differential inputs and TTL outputs. The 3-state outputs can be disabled by applying a HIGH TTL logic level on the common OE input. | |
| The SY55855V is a fully differential, CML/PECL/LVPECL-to-L VDS translator. It achieves LVDS signaling up to 1.5Gbps, depending on the distance and the characteristics of the media and noise coupling sources. | |
| The SY55857L is a fully differential, high-speed dual translator optimized to accept any logic standard from single-ended TTL/CMOS to differential LVDS, HSTL, or CML and translate it to LVPECL. Translation... | |
| The SY89222L is a dual TTL-to-differential LVPECL translator with a +3.3V power supply. Because LVPECL (Positive ECL) levels are used, only +3.3V and ground are required. The SY89222L is functionally... | |
| The SY89321L is a differential LVPECL/CML/LVDSto-LV TTL translator requiring only a single +3.3V power.The SY89321L is functionally equivalent to the SY100EPT21L, but in an ultra-small 8-pin MLF® package that features... | |
| The SY89322V is a dual TTL/CMOS-to-differen tial PECL translator capable of running from a 3.3V or 5V supply. This part can be used in either LVTTL/LVCMOS/LVPECL or TTL/CMOS/PECL systems. It... | |
| The SY89323L is a dual differential LVPECL-to-LVTTL translator. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The SY89323L is functionally equivalent to the... | |
| The SY89325V is a fully differential, CML/PECL/LVPECLto-LV DS translator. It achieves LVDS signaling up to 1.5Gbps and clock rates of 750MHz, depending of the distance and the characteristics of the... | |
| The SY89327L is a fully differential, high-speed translator optimized to accept any logic standard from single-ended TTL/CMOS to differential LVDS, HSTL, or CML and translate it to LVPECL. Translation is... | |
| The SY89328L is a differential LVPECL-to-LVTTL translator and an LVTTL-to-differentia l LVPECL translator in a single package. Because LVPECL (Positive ECL) levels are used, only +3.3V and ground are required. | |
| The SY89329V is a TTL/CMOS-to-differen tial PECL translator. Capable of running from a 3.3V or 5V supply, the part can be used in either LVTTL/LVCMOS/LVPECL or TTL/CMOS/PECL systems.The device requires... |