Microchip Technology, Inc. Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| SiC-SBD-1200V is part of our newest family of SiC Schottky Barrier Diode (SBD) devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight... | |
| SiC-SBD-1700V is part of our newest family of SiC Schottky Barrier Diode (SBD) devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight... | |
| SiC-SBD-700V is part of our newest family of SiC Schottky Barrier Diode (SBD) devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight... | |
| The MIC2289C is a pulse-width modulated (PWM), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289C features an internal Schottky diode and three levels of output... | |
| The Schottky-Rectifier-2 00V is a family of 200V high voltage schottky diodes available in various package options Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated... |