Microchip Technology, Inc. Memory 24AA16T-I/ST

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA16T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24AA16T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24AA16T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - 24AA16T-I/ST - 038845-24AA16T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA16T-I/ST
038845-24AA16T-I/ST
Memory - EEPROM - 24AA16T-I/ST 038845-24AA16T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 038845-24AA16T-I/ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038845-24AA16T-I/ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24AA16T-I/ST
Memory IC and Storage Component 774-24AA16T-I/ST
IC EEPROM 16KBIT I2C 8TSSOP Product overview: 24AA16T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8TSSOP Product overview: 24AA16T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA16T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA16T-I/ST
Integrated Circuits (ICs) - Memory - Memory 24AA16T-I/ST
IC EEPROM 16KBIT I2C 8TSSOP

IC EEPROM 16KBIT I2C 8TSSOP

Supplier's Site
Memory - 24AA16T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 92C6867 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
92C6867
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 92C6867
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 8TSSOP

IC EEPROM 16KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 8TSSOP

IC EEPROM 16KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA16T-I/STDKR-ND 038845-24AA16T-I/ST 774-24AA16T-I/ST 24AA16T-I/ST 24AA16T-I/ST 92C6867 24AA16T-I/ST 24AA16T-I/ST
Product Name Memory Memory - EEPROM - 24AA16T-I/ST Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 900 ns 3500 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details